■ Small air core inductors feature high Q and tight tolerance.
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MS439RAT8N0_SZ |
| Product Name | High Reliability Air Core Inductor |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |