Coilcraft CPS High Reliability Power Inductor MS433PZA332MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS433PZA332MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS433PZA332MSZ
High Reliability Power Inductor MS433PZA332MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Exceptionally low DCR – 10.8 mOhm
■ Excellent current handling capability

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS433PZA332MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details