Coilcraft CPS High Reliability Power Inductor MS433PYA401MSZ

Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS433PYA401MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS433PYA401MSZ
High Reliability Power Inductor MS433PYA401MSZ
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
  • High temperature materials allow operation in ambient temperatures up to 155°C
  • Tin-lead (Sn-Pb) termination for the best possible board adhesion
  • Exceptionally low DCR – 5.81 mOhm
  • Soft saturation makes them ideal for VRM/VRD applications.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS433PYA401MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers