Coilcraft CPS High Reliability Power Inductor MS433PYA221MSZ

Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS433PYA221MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS433PYA221MSZ
High Reliability Power Inductor MS433PYA221MSZ
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
  • High temperature materials allow operation in ambient temperatures up to 155°C
  • Tin-lead (Sn-Pb) termination for the best possible board adhesion
  • Exceptionally low DCR – 5.81 mOhm
  • Soft saturation makes them ideal for VRM/VRD applications.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS433PYA221MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details