Coilcraft CPS High Reliability Power Inductor MS433PYA102MSZ

Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS433PYA102MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS433PYA102MSZ
High Reliability Power Inductor MS433PYA102MSZ
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
  • High temperature materials allow operation in ambient temperatures up to 155°C
  • Tin-lead (Sn-Pb) termination for the best possible board adhesion
  • Exceptionally low DCR – 5.81 mOhm
  • Soft saturation makes them ideal for VRM/VRD applications.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS433PYA102MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details