Coilcraft CPS High-Reliability Power Inductor MS414PJB563MSZ

Description
■ High temperature material allows operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ High temperature material allows operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS414PJB563MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS414PJB563MSZ
High-Reliability Power Inductor MS414PJB563MSZ
■ High temperature material allows operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ High temperature material allows operation in ambient temperatures up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS414PJB563MSZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers