Coilcraft CPS High-Reliability Chip Inductor MS413RAM822KSZ

Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAM822KSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAM822KSZ
High-Reliability Chip Inductor MS413RAM822KSZ
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAM822KSZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 8.2 microH
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
DCR 1.2 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Technology Wirewound; Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0220 microH
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
High-Reliability Chip Inductor - ML312RAA9N5_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0095 microH
View Details