Coilcraft CPS High-Reliability Chip Inductor MS413RAM472KSZ

Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAM472KSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAM472KSZ
High-Reliability Chip Inductor MS413RAM472KSZ
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAM472KSZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 4.7 microH
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469826 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
Rated DC Current 1900 milliamps
View Details
Power Inductor - PL21 Series - Case B434 -d - Vanguard Electronics
Specs
Application Hi-Reliability
Inductance Range 1200 microH
Rated DC Current 3150 milliamps
View Details