Coilcraft CPS High-Reliability Chip Inductor MS413RADR10_SZ

Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RADR10_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RADR10_SZ
High-Reliability Chip Inductor MS413RADR10_SZ
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RADR10_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.1000 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Standards and Certifications RoHS
Inductance Range 0.3900 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
View Details
SMD Common Mode Choke - 501-14 - West Coast Magnetics
Specs
Application Common Mode Choke
Inductance Range 104 microH
DCR 0.0020 ohms
View Details