Coilcraft CPS High-Reliability Chip Inductor MS413RAA390_SZ

Description
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAA390_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAA390_SZ
High-Reliability Chip Inductor MS413RAA390_SZ
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAA390_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0390 to 39 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Standards and Certifications RoHS
Inductance Range 0.0068 microH
View Details
2 suppliers
Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Inductor Products -  - MACOM
Specs
Application High Frequency
DCR 0.8500 to 20 ohms
Testing Frequency 500000 to 1.50E6 kHz
View Details