Coilcraft CPS High-Reliability Chip Inductor MS413RAA331_SZ

Description
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAA331_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAA331_SZ
High-Reliability Chip Inductor MS413RAA331_SZ
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAA331_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.3300 to 330 microH
Inductance Tolerance 5.21 (+/- %)
DCR 1.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 150 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
Outgassing Compliant Chip Inductor - AE235RAA23N_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0230 microH
View Details