Coilcraft CPS High-Reliability Chip Inductor MS413RAA180_SZ

Description
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAA180_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAA180_SZ
High-Reliability Chip Inductor MS413RAA180_SZ
The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAA180_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 to 18 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Inductance Range 0.0120 microH
DCR 0.5000 ohms
Rated DC Current 400 milliamps
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Chip Inductor for Critical Applications - CP312RAB682_LZ - Coilcraft CPS
Specs
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 6.8 microH
View Details