The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MS413RAA102_SZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 1 to 1000 microH |
| Inductance Tolerance | 5.21 (+/- %) |
| DCR | 1.75 ohms |