Coilcraft CPS High-Reliability Chip Inductor MS376RAA470_SZ

Description
The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.
Datasheet
Description
The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS376RAA470_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS376RAA470_SZ
High-Reliability Chip Inductor MS376RAA470_SZ
The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.

The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.

This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS376RAA470_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.0470 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Inductance Range 0.0012 microH
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
RF/Microwave Inductors -  - AVX Corporation
Specs
Technology Wirewound (optional feature); Multilayer (optional feature)
Core Material Air (optional feature); Ceramic (optional feature)
Application RF Choke
View Details