The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.
This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MS376RAA181_SZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 0.1800 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |