Coilcraft CPS High-Reliability Chip Inductor MS376RAA101_SZ

Description
The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.
Datasheet
Description
The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS376RAA101_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS376RAA101_SZ
High-Reliability Chip Inductor MS376RAA101_SZ
The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.

The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.

This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS376RAA101_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.1000 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Inductance Range 0.0120 microH
DCR 0.7000 ohms
Rated DC Current 250 milliamps
View Details
Outgassing Compliant Chip Inductor - AE336RAA050JSZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0056 microH
View Details