Coilcraft CPS High-Reliability Power Inductor MS338PWA821MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS338PWA821MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS338PWA821MSZ
High-Reliability Power Inductor MS338PWA821MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Very low DCR and excellent current handling.
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

Supplier's Site Datasheet
High Reliability Power Inductor - MS338PWA821MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS338PWA821MSZ
High Reliability Power Inductor MS338PWA821MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Very low DCR and excellent current handling.
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MS338PWA821MSZ MS338PWA821MSZ
Product Name High-Reliability Power Inductor High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 0.8200 microH 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details