Coilcraft CPS High-Reliability Power Inductor MS338PWA152MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS338PWA152MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS338PWA152MSZ
High-Reliability Power Inductor MS338PWA152MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Very low DCR and excellent current handling.
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

Supplier's Site Datasheet
High Reliability Power Inductor - MS338PWA152MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS338PWA152MSZ
High Reliability Power Inductor MS338PWA152MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Very low DCR and excellent current handling.
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MS338PWA152MSZ MS338PWA152MSZ
Product Name High-Reliability Power Inductor High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers