Coilcraft CPS High-Reliability Chip Inductor MS336RAD30N_SZ

Description
The MS336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
The MS336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS336RAD30N_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS336RAD30N_SZ
High-Reliability Chip Inductor MS336RAD30N_SZ
The MS336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

The MS336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.

This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS336RAD30N_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0300 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.0950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
10 Amp SMD Choke - 302-41 - West Coast Magnetics
West Coast Magnetics
Specs
Inductance Range 675 microH
Inductance Tolerance 15 (+/- %)
View Details