Coilcraft CPS High-Reliability Power Inductor MS322PZA822MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS322PZA822MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS322PZA822MSZ
High-Reliability Power Inductor MS322PZA822MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet
High Reliability Power Inductor - MS322PZA822MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS322PZA822MSZ
High Reliability Power Inductor MS322PZA822MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MS322PZA822MSZ MS322PZA822MSZ
Product Name High-Reliability Power Inductor High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details