Coilcraft CPS High Reliability Power Inductor MS322PZA683MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS322PZA683MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS322PZA683MSZ
High Reliability Power Inductor MS322PZA683MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet
High-Reliability Power Inductor - MS322PZA683MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS322PZA683MSZ
High-Reliability Power Inductor MS322PZA683MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MS322PZA683MSZ MS322PZA683MSZ
Product Name High Reliability Power Inductor High-Reliability Power Inductor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Composite Composite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details