Coilcraft CPS High-Reliability Chip Inductor MS312RAA47N_SZ

Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet
Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS312RAA47N_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS312RAA47N_SZ
High-Reliability Chip Inductor MS312RAA47N_SZ
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.

This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS312RAA47N_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0470 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 280Ohm 7.9MHz Inductor and Choke - 71-0402DF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 47 microH
Rated DC Current 700 milliamps
View Details
Power Inductor - S42,000 Series Size - 2d - Vanguard Electronics
Specs
Application QPL
Inductance Range 10 to 20000 microH
Rated DC Current 100 to 4060 milliamps
View Details