Coilcraft CPS High-Reliability Chip Inductor MS312RAA16N_SZ

Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet
Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS312RAA16N_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS312RAA16N_SZ
High-Reliability Chip Inductor MS312RAA16N_SZ
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.

This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS312RAA16N_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0160 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
High-Reliability Chip Inductor - ML336RAA180_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 microH
View Details