This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.
This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MS235RAA2N4_SZ |
| Product Name | High-reliability Chip Inductor |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0024 microH |
| Inductance Tolerance | 5.2 (+/- %) |
| DCR | 0.0680 ohms |