Coilcraft, Inc. Fixed Inductors - MLC1565-801MLC MLC1565-801MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007540-MLC1565-801M LC Termination: SMD/SMT Length: 14 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 6.5 mm Width: 13.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.32 mΩ Alternative Parts (Cross-Reference): SER2013-801MLD; SER2011-801MLD; SER2012-801MLD; SRP1040-R80M; SRP6540-R82M; SRP7030-R72M; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 24.6 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007540-MLC1565-801M LC Termination: SMD/SMT Length: 14 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 6.5 mm Width: 13.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.32 mΩ Alternative Parts (Cross-Reference): SER2013-801MLD; SER2011-801MLD; SER2012-801MLD; SRP1040-R80M; SRP6540-R82M; SRP7030-R72M; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 24.6 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLC1565-801MLC - 1007540-MLC1565-801MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLC1565-801MLC
1007540-MLC1565-801MLC
Fixed Inductors - MLC1565-801MLC 1007540-MLC1565-801MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007540-MLC1565-801M LC Termination: SMD/SMT Length: 14 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 6.5 mm Width: 13.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.32 mΩ Alternative Parts (Cross-Reference): SER2013-801MLD; SER2011-801MLD; SER2012-801MLD; SRP1040-R80M; SRP6540-R82M; SRP7030-R72M; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 24.6 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007540-MLC1565-801MLC
Termination: SMD/SMT
Length: 14 mm
Shielding: Shielded
Inductance: 800 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 93 MHz
Height: 6.5 mm
Width: 13.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.32 mΩ
Alternative Parts (Cross-Reference): SER2013-801MLD; SER2011-801MLD; SER2012-801MLD; SRP1040-R80M; SRP6540-R82M; SRP7030-R72M;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 24.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1007540-MLC1565-801MLC
Product Name Fixed Inductors - MLC1565-801MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.8000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details