■ Excellent Q factors – up to 180 at 100 MHz!
■ Current handling as high as 57 Amps
■ Inductance values from 22 to 257 nH
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ML615RAU90NMLZ |
| Product Name | High Reliability Air Core Inductor |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |