Coilcraft CPS High Reliability Air Core Inductor ML536RAT90N_LZ

Description
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet
Description
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - ML536RAT90N_LZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
ML536RAT90N_LZ
High Reliability Air Core Inductor ML536RAT90N_LZ
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C.

■ High Q over a wide range of frequencies
■ High temperature materials allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML536RAT90N_LZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers