■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ High current and very low DCR
■ Soft saturation makes them ideal for VRM/VRD applications.
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ML515PYA222MLZ |
| Product Name | High-Reliability Power Inductor |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 2.2 microH |