Coilcraft CPS High-Reliability Power Inductor ML515PYA153MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML515PYA153MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML515PYA153MLZ
High-Reliability Power Inductor ML515PYA153MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ High current and very low DCR
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML515PYA153MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details