Coilcraft CPS High-Reliability Power Inductor ML483PYA681MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML483PYA681MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML483PYA681MLZ
High-Reliability Power Inductor ML483PYA681MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 1.6 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML483PYA681MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Chokes - 1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details