Coilcraft CPS High-Reliability Power Inductor ML466PJB104MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML466PJB104MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML466PJB104MLZ
High-Reliability Power Inductor ML466PJB104MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML466PJB104MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details