This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
• Higher SRF values than 1812 size parts with ferrite cores
• 2% and 1% tolerances for all values
• 9 inductance values from 1.0 to 4.7 μH
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML450RAA272JLZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 2.7 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |