Coilcraft CPS High Reliability Air Core Inductor ML446RAT16N_LZ

Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet
Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - ML446RAT16N_LZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
ML446RAT16N_LZ
High Reliability Air Core Inductor ML446RAT16N_LZ
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.

■ Only 2 mm tall
■ High Q over a wide range of frequencies
■ Low DCR and excellent current handling capability
■ High temperature materials allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML446RAT16N_LZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details