Coilcraft CPS High Reliability Power Inductor ML433PZA332MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - ML433PZA332MLZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
ML433PZA332MLZ
High Reliability Power Inductor ML433PZA332MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Exceptionally low DCR – 10.8 mOhm
■ Excellent current handling capability

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML433PZA332MLZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers