Coilcraft CPS High Reliability Power Inductor ML433PYA222MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 5.81 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 5.81 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - ML433PYA222MLZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
ML433PYA222MLZ
High Reliability Power Inductor ML433PYA222MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 5.81 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Exceptionally low DCR – 5.81 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML433PYA222MLZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details