Coilcraft CPS High Reliability Power Inductor ML433PYA221MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 5.81 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 5.81 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - ML433PYA221MLZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
ML433PYA221MLZ
High Reliability Power Inductor ML433PYA221MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 5.81 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Exceptionally low DCR – 5.81 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML433PYA221MLZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers