Coilcraft CPS High Reliability Air Core Inductor ML426RAT5N5_LZ

Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet
Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - ML426RAT5N5_LZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
ML426RAT5N5_LZ
High Reliability Air Core Inductor ML426RAT5N5_LZ
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.

■ Only 2 mm tall
■ High Q over a wide range of frequencies
■ Low DCR and excellent current handling capability
■ High temperature materials allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML426RAT5N5_LZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1624116-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details