Coilcraft CPS High-Reliability Power Inductor ML416PJB333MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Shielded construction
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Shielded construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML416PJB333MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML416PJB333MLZ
High-Reliability Power Inductor ML416PJB333MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Shielded construction

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ Shielded construction

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML416PJB333MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details