Coilcraft CPS High-Reliability Power Inductor ML416PJB224MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Shielded construction
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Shielded construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML416PJB224MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML416PJB224MLZ
High-Reliability Power Inductor ML416PJB224MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Shielded construction

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ Shielded construction

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML416PJB224MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details