Coilcraft CPS High-Reliability Power Inductor ML414PJB223MLZ

Description
■ High temperature material allows operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature material allows operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML414PJB223MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML414PJB223MLZ
High-Reliability Power Inductor ML414PJB223MLZ
■ High temperature material allows operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature material allows operation in ambient temperatures up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML414PJB223MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details