Coilcraft CPS High-Reliability Chip Inductor ML413RAA820_LZ

Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAA820_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAA820_LZ
High-Reliability Chip Inductor ML413RAA820_LZ
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

Features high temperature materials that allow operationin ambient temperatures up to 155°C.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAA820_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0820 to 82 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 0402DC-9N0XJRW , 0402DC-9N0XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1200 microH
Rated DC Current 140 milliamps
View Details
Chip Beads - HFJ100505T-102Y-N - Yageo USA
Specs
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Packing Method Tape Reel
View Details