Coilcraft CPS High-Reliability Chip Inductor ML413RAA100_LZ

Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAA100_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAA100_LZ
High-Reliability Chip Inductor ML413RAA100_LZ
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

Features high temperature materials that allow operationin ambient temperatures up to 155°C.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAA100_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0100 to 10 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469820 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 15 microH
Rated DC Current 1250 milliamps
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Thin Film Technology Corporation
Specs
Devices in Package 1
Application General Purpose
Inductance Range 1.00E-3 to 0.0390 microH
View Details