Coilcraft CPS High-Reliability Chip Inductor ML376RAA122_LZ

Description
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML376RAA122_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML376RAA122_LZ
High-Reliability Chip Inductor ML376RAA122_LZ
The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency. This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.

This robust version of Coilcraft’s standard 1206CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML376RAA122_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 1.2 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Technology Wirewound; Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0012 microH
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Inductance Range 0.0039 microH
DCR 0.2500 ohms
Rated DC Current 400 milliamps
View Details
SMD 1.2UH 1.5A 94 MOHM Inductor and Choke - 71-CIG22H1R2MNE - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer
Standards and Certifications RoHS
Inductance Range 1.2 microH
View Details
3 suppliers