Coilcraft CPS High Reliability Power Inductor ML369PJB473MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - ML369PJB473MLZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
ML369PJB473MLZ
High Reliability Power Inductor ML369PJB473MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML369PJB473MLZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details