Coilcraft CPS High-Reliability Power Inductor ML338PWA472MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML338PWA472MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML338PWA472MLZ
High-Reliability Power Inductor ML338PWA472MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Very low DCR and excellent current handling.
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

Supplier's Site Datasheet
High-Reliability Power Inductor - ML338PWA472MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML338PWA472MLZ
High-Reliability Power Inductor ML338PWA472MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Very low DCR and excellent current handling. ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Very low DCR and excellent current handling.
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 30 G and shock testing to 500 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ML338PWA472MLZ ML338PWA472MLZ
Product Name High-Reliability Power Inductor High-Reliability Power Inductor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Composite Composite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details