Coilcraft CPS High-Reliability Chip Inductor ML336RAM681JRZ

Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet
Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAM681JRZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAM681JRZ
High-Reliability Chip Inductor ML336RAM681JRZ
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling

This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.

■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAM681JRZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Application RF Choke
Inductance Range 0.6800 microH
Inductance Tolerance 5 (+/- %)
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
DCR 1.6 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
 - ISDU4006 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Devices in Package 1
Application General Purpose; Power Choke
View Details