Coilcraft CPS High-Reliability Chip Inductor ML336RAM222JRZ

Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet
Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAM222JRZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAM222JRZ
High-Reliability Chip Inductor ML336RAM222JRZ
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling

This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.

■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAM222JRZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Application RF Choke
Inductance Range 2.2 microH
Inductance Tolerance 5 (+/- %)
DCR 0.9800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567703 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
DCR 0.7000 ohms
Rated DC Current 300 milliamps
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
High Frequency Ceramic Chip Inductors - MHI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Application High Frequency
View Details