Coilcraft CPS High-Reliability Power Inductor ML322PZA822MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML322PZA822MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML322PZA822MLZ
High-Reliability Power Inductor ML322PZA822MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet
High Reliability Power Inductor - ML322PZA822MLZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
ML322PZA822MLZ
High Reliability Power Inductor ML322PZA822MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ML322PZA822MLZ ML322PZA822MLZ
Product Name High-Reliability Power Inductor High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details