Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.
This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML312RAA3N6_LZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0036 microH |
| Inductance Tolerance | 5.2 (+/- %) |
| DCR | 0.0630 ohms |