Coilcraft CPS High-Reliability Chip Inductor ML312RAA10N_LZ

Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML312RAA10N_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML312RAA10N_LZ
High-Reliability Chip Inductor ML312RAA10N_LZ
Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.

This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML312RAA10N_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0100 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-200 0402FL-200XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Molded Wirewound Chip Inductors - MCI4422 Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details